KEMET Electronics Corporation Ceramic Capacitors C0603C561K4HACAUTO

Description
560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C561K4HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C561K4HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C561K4HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

560pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet - 76AH8601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet
76AH8601
Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet 76AH8601
CAP, AEC-Q200, 560PF, 16V, MLCC, 0603; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 560PF, 16V, MLCC, 0603; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet - 86AC1537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet
86AC1537
Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet 86AC1537
CAP, AEC-Q200, 560PF, 16V, MLCC, 0603; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 560PF, 16V, MLCC, 0603; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C561K4HACAUTOTR-ND 399-C0603C561K4HACAUTODKR-ND 76AH8601
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 560Pf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details