560pF ±2% 10V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 560PF 10V X8R 0603
CAP CER 560PF 10V X8R 0603
CAP, 560PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C561G8HACTUTR-ND | 399-C0603C561G8HACTUDKR-ND | 66AJ6998 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 560Pf, 10V, Mlcc, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |