KEMET Electronics Corporation Ceramic Capacitors C0603C473K5RALTU

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C473K5RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C473K5RALTUCT-ND
Ceramic Capacitors 399-C0603C473K5RALTUCT-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C473K5RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C473K5RALTUDKR-ND
Ceramic Capacitors 399-C0603C473K5RALTUDKR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C473K5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C473K5RALTUTR-ND
Ceramic Capacitors 399-C0603C473K5RALTUTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9256
Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9256
CAP, 0.047UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
.047Uf 50.0V Rohs Compliant Kemet - 13M6594 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 50.0V Rohs Compliant Kemet
13M6594
.047Uf 50.0V Rohs Compliant Kemet 13M6594
.047UF 50.0V ROHS COMPLIANT: NO

.047UF 50.0V ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C473K5RALTUCT-ND 399-C0603C473K5RALTUDKR-ND 67AH9256 13M6594
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet .047Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers