KEMET Electronics Corporation Ceramic Capacitors C0603C472J8RACTU

Description
4700pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C472J8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C472J8RACTUTR-ND
Ceramic Capacitors 399-C0603C472J8RACTUTR-ND
4700pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
4700Pf 10.0V Rohs Compliant Kemet - 67R4795 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 10.0V Rohs Compliant Kemet
67R4795
4700Pf 10.0V Rohs Compliant Kemet 67R4795
4700PF 10.0V ROHS COMPLIANT: YES

4700PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C472J8RACTUTR-ND 67R4795
Product Name Ceramic Capacitors 4700Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers