4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Cap Ceramic 0.0047uF 50V C0G 5% Pad SMD 0603 125°C Extreme Low ESR Automotive T/R Product overview: C0603C472J5GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C472J5GACAUT
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-15975-1-ND | 399-15975-6-ND | 60-C0603C472J5GACAUTO | 76AH8582 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 0.0047uF 50V Capacitor | Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |