KEMET Electronics Corporation Ceramic Capacitors C0603C471K5GACAUTO

Description
470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C471K5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C471K5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C471K5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C471K5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C471K5GACAUTO
Ceramic Capacitors C0603C471K5GACAUTO
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet
470.pf 50.0V Rohs Compliant Kemet - 91Y8270 - Newark, An Avnet Company
Chicago, IL, United States
470.pf 50.0V Rohs Compliant Kemet
91Y8270
470.pf 50.0V Rohs Compliant Kemet 91Y8270
470.PF 50.0V ROHS COMPLIANT: YES

470.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C471K5GACAUTOTR-ND 399-C0603C471K5GACAUTODKR-ND C0603C471K5GACAUTO 91Y8270
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 470.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details