0.39µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.39µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.39µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.39UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 0.39UF, 16V, MLCC, 0603; Capacitance:0.39µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C394J4RACTUDKR-ND | 399-C0603C394J4RACTUTR-ND | 25AK0479 | 31AK5831 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Kemet | Cap, 0.39Uf, 16V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF |