KEMET Electronics Corporation Ceramic Capacitors C0603C391K5HACAUTO

Description
CAP CER 0603 390PF 50V ULTRA STA
Request a Quote Datasheet
Description
CAP CER 0603 390PF 50V ULTRA STA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C391K5HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 390PF 50V ULTRA STA

CAP CER 0603 390PF 50V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C391K5HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 390PF 50V ULTRA STA

CAP CER 0603 390PF 50V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C391K5HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

390pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
390.pf 50.0V Rohs Compliant Kemet - 86AC1399 - Newark, An Avnet Company
Chicago, IL, United States
390.pf 50.0V Rohs Compliant Kemet
86AC1399
390.pf 50.0V Rohs Compliant Kemet 86AC1399
390.PF 50.0V ROHS COMPLIANT: YES

390.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C391K5HACAUTOCT-ND 399-C0603C391K5HACAUTODKR-ND 86AC1399
Product Name Ceramic Capacitors Ceramic Capacitors 390.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details