CAP CER 0.033UF 10V U2J 0603
0.033µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
0.033µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
CAP, 0.033UF, 10V, MLCC, 0603; Capacitance:0.033µF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C333J8JACAUTODKR-ND | 399-C0603C333J8JACAUTOTR-ND | 30AK8185 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.033Uf, 10V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |