KEMET Electronics Corporation Ceramic Capacitors C0603C333F8JACAUTO

Description
CAP CER 0603 33NF 10VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0603 33NF 10VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C333F8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 33NF 10VDC U2J 1%

CAP CER 0603 33NF 10VDC U2J 1%

Buy Now Datasheet
Cap, 0.033Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5981
Cap, 0.033Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5981
CAP, 0.033UF, 10V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.033UF, 10V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C333F8JACAUTOTR-ND 32AK5981
Product Name Ceramic Capacitors Cap, 0.033Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers