KEMET Electronics Corporation Ceramic Capacitors C0603C332F3GACTU

Description
CAP CER 3300PF 25V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3300PF 25V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C332F3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C332F3GACTUTR-ND
Ceramic Capacitors 399-C0603C332F3GACTUTR-ND
CAP CER 3300PF 25V C0G/NP0 0603

CAP CER 3300PF 25V C0G/NP0 0603

Buy Now Datasheet
3300Pf 25.0V Rohs Compliant Kemet - 32X7217 - Newark, An Avnet Company
Chicago, IL, United States
3300Pf 25.0V Rohs Compliant Kemet
32X7217
3300Pf 25.0V Rohs Compliant Kemet 32X7217
3300PF 25.0V ROHS COMPLIANT: YES

3300PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C332F3GACTUTR-ND 32X7217
Product Name Ceramic Capacitors 3300Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers