KEMET Electronics Corporation SMD 330pF 50V Capacitor C0603C331K5RACTU

Description
330pF 50V X7R Ceramic Capacitor, 0603 SMD Product overview: C0603C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C331K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330pF 50V X7R Ceramic Capacitor, 0603 SMD Product overview: C0603C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C331K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 50V Capacitor
60-C0603C331K5RACTU
SMD 330pF 50V Capacitor 60-C0603C331K5RACTU
330pF 50V X7R Ceramic Capacitor, 0603 SMD Product overview: C0603C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C331K5RACTU can be used for catalog matching and distributor lookup.

330pF 50V X7R Ceramic Capacitor, 0603 SMD Product overview: C0603C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C331K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0603C331K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C331K5RACTUTR-ND
Ceramic Capacitors 399-C0603C331K5RACTUTR-ND
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C331K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C331K5RACTUDKR-ND
Ceramic Capacitors 399-C0603C331K5RACTUDKR-ND
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C331K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C331K5RACTUCT-ND
Ceramic Capacitors 399-C0603C331K5RACTUCT-ND
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C331K5RACTU - 914110-C0603C331K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C331K5RACTU
914110-C0603C331K5RACTU
Ceramic Capacitors - C0603C331K5RACTU 914110-C0603C331K5RACTU
Manufacturer: Kemet Win Source Part Number: 914110-C0603C331K5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0603C331K5RAC, C0603C331K5RAC7867, 399-1073-6, 399-1073-1, 399-1073-2

Manufacturer: Kemet
Win Source Part Number: 914110-C0603C331K5RACTU
Series: SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0603C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603C331K5RAC, C0603C331K5RAC7867, 399-1073-6, 399-1073-1, 399-1073-2

Buy Now Datasheet
CAP CER 330PF 50V X7R 0603 - 417-C0603C331K5RACTU - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 50V X7R 0603
417-C0603C331K5RACTU
CAP CER 330PF 50V X7R 0603 417-C0603C331K5RACTU
CAP CER 330PF 50V X7R 0603

CAP CER 330PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kemet - 03M7464 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kemet
03M7464
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kemet 03M7464
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kemet - 26H6104 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
26H6104
Mlcc Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kemet 26H6104
MLCC CAPACITOR, 330PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 330PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0603C331K5RACTU 399-C0603C331K5RACTUTR-ND 399-C0603C331K5RACTUDKR-ND 914110-C0603C331K5RACTU 417-C0603C331K5RACTU 03M7464 26H6104
Product Name SMD 330pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0603C331K5RACTU CAP CER 330PF 50V X7R 0603 Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kemet Mlcc Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details