KEMET Electronics Corporation Ceramic Capacitors C0603C331J1GACAUTO

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15983-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15983-2-ND
Ceramic Capacitors 399-15983-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15983-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15983-6-ND
Ceramic Capacitors 399-15983-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15983-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15983-1-ND
Ceramic Capacitors 399-15983-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 330Pf, 100V, 5%, C0G/np0, 0603; Capacitance Kemet - 45AC6596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 5%, C0G/np0, 0603; Capacitance Kemet
45AC6596
Cap, 330Pf, 100V, 5%, C0G/np0, 0603; Capacitance Kemet 45AC6596
CAP, 330PF, 100V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 330PF, 100V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 100V Rohs Compliant Kemet - 91Y8239 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 100V Rohs Compliant Kemet
91Y8239
330.pf 100V Rohs Compliant Kemet 91Y8239
330.PF 100V ROHS COMPLIANT: YES

330.PF 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15983-2-ND 399-15983-6-ND 45AC6596 91Y8239
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 100V, 5%, C0G/np0, 0603; Capacitance Kemet 330.pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details