KEMET Electronics Corporation Ceramic Capacitors C0603C302K4JACAUTO

Description
3000pF ±10% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
3000pF ±10% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C302K4JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C302K4JACAUTO-ND
Ceramic Capacitors C0603C302K4JACAUTO-ND
3000pF ±10% 16V Ceramic Capacitor U2J 0603 (1608 Metric)

3000pF ±10% 16V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C302K4JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C302K4JACAUTO
Ceramic Capacitors C0603C302K4JACAUTO
CAP CER 3000PF 16V U2J 0603

CAP CER 3000PF 16V U2J 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C302K4JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C302K4JACAUTO
Capacitors - Ceramic Capacitors C0603C302K4JACAUTO
CAP CER 3000PF 16V U2J 0603

CAP CER 3000PF 16V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603C302K4JACAUTO-ND C0603C302K4JACAUTO C0603C302K4JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers