KEMET Electronics Corporation Ceramic Capacitors C0603C273K4JACAUTO

Description
CAP CER 0603 27NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0603 27NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C273K4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 27NF 16VDC U2J

CAP CER 0603 27NF 16VDC U2J

Buy Now Datasheet
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5965
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5965
CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C273K4JACAUTOTR-ND 32AK5965
Product Name Ceramic Capacitors Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details