KEMET Electronics Corporation Ceramic Capacitors C0603C273G8JACAUTO

Description
CAP CER 0603 27NF 10VDC U2J 2%
Request a Quote Datasheet
Description
CAP CER 0603 27NF 10VDC U2J 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C273G8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 27NF 10VDC U2J 2%

CAP CER 0603 27NF 10VDC U2J 2%

Buy Now Datasheet
Cap, 0.027Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5953
Cap, 0.027Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5953
CAP, 0.027UF, 10V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.027UF, 10V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C273G8JACAUTOTR-ND 32AK5953
Product Name Ceramic Capacitors Cap, 0.027Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details