KEMET Electronics Corporation Ceramic Capacitors C0603C273F4JACAUTO

Description
CAP CER 0603 27NF 16VDC U2J 1%
Request a Quote
Description
CAP CER 0603 27NF 16VDC U2J 1%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET 0.027µF, 16V MLCC capacitor features a U2J dielectric, which is characterized by its stability and low capacitance variation with temperature and voltage. This component operates effectively within a temperature range of -55°C to +125°C and retains over 99% of its nominal capacitance at full rated voltage. It is AEC-Q200 automotive qualified, making it suitable for automotive applications. The capacitor has a low effective series resistance (ESR) and low effective series inductance (ESL), which contribute to its high ripple current capability. It is compliant with RoHS and REACH regulations, ensuring environmental safety. This capacitor is ideal for applications such as wireless charging, power conversion, and decoupling.

Datasheet Summary
Powered by GS/AI

The KEMET 0.027µF, 16V MLCC capacitor features a U2J dielectric, which is characterized by its stability and low capacitance variation with temperature and voltage. This component operates effectively within a temperature range of -55°C to +125°C and retains over 99% of its nominal capacitance at full rated voltage. It is AEC-Q200 automotive qualified, making it suitable for automotive applications. The capacitor has a low effective series resistance (ESR) and low effective series inductance (ESL), which contribute to its high ripple current capability. It is compliant with RoHS and REACH regulations, ensuring environmental safety. This capacitor is ideal for applications such as wireless charging, power conversion, and decoupling.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C273F4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 27NF 16VDC U2J 1%

CAP CER 0603 27NF 16VDC U2J 1%

Buy Now Datasheet
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5941
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5941
CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C273F4JACAUTOTR-ND 32AK5941
Product Name Ceramic Capacitors Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details