KEMET Electronics Corporation Ceramic Capacitors C0603C270M3HAC7867

Description
CAP CER 27PF 25V X8R 0603
Datasheet
Description
CAP CER 27PF 25V X8R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C270M3HAC7867 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C270M3HAC7867
Ceramic Capacitors C0603C270M3HAC7867
CAP CER 27PF 25V X8R 0603

CAP CER 27PF 25V X8R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C270M3HAC7867 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C270M3HAC7867
Capacitors - Ceramic Capacitors C0603C270M3HAC7867
CAP CER 27PF 25V X8R 0603

CAP CER 27PF 25V X8R 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603C270M3HAC7867 C0603C270M3HAC7867
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details