KEMET Electronics Corporation Ceramic Capacitors C0603C242G8JACAUTO

Description
2400pF ±2% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
2400pF ±2% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C242G8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C242G8JACAUTO-ND
Ceramic Capacitors C0603C242G8JACAUTO-ND
2400pF ±2% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

2400pF ±2% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C242G8JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C242G8JACAUTO
Capacitors - Ceramic Capacitors C0603C242G8JACAUTO
CAP CER 2400PF 10V U2J 0603

CAP CER 2400PF 10V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603C242G8JACAUTO-ND C0603C242G8JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details