KEMET Electronics Corporation Ceramic Capacitors C0603C223K8JACAUTO

Description
CAP CER 0603 22NF 10VDC U2J
Request a Quote
Description
CAP CER 0603 22NF 10VDC U2J
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET 0.022µF, 10V MLCC capacitor (part number 32AK5929) features a U2J dielectric, which is characterized by its stability and low capacitance variation with temperature and voltage. It operates effectively within a temperature range of -55°C to +125°C and retains over 99% of its nominal capacitance at full rated voltage. This capacitor is AEC-Q200 automotive qualified, making it suitable for automotive applications. It has low effective series resistance (ESR) and low effective series inductance (ESL), which contribute to its high ripple current capability. The component is RoHS and REACH compliant, ensuring it meets environmental standards. Applications include wireless charging, power conversion, and decoupling circuits.

Datasheet Summary
Powered by GS/AI

The KEMET 0.022µF, 10V MLCC capacitor (part number 32AK5929) features a U2J dielectric, which is characterized by its stability and low capacitance variation with temperature and voltage. It operates effectively within a temperature range of -55°C to +125°C and retains over 99% of its nominal capacitance at full rated voltage. This capacitor is AEC-Q200 automotive qualified, making it suitable for automotive applications. It has low effective series resistance (ESR) and low effective series inductance (ESL), which contribute to its high ripple current capability. The component is RoHS and REACH compliant, ensuring it meets environmental standards. Applications include wireless charging, power conversion, and decoupling circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C223K8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 22NF 10VDC U2J

CAP CER 0603 22NF 10VDC U2J

Buy Now Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5929
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5929
CAP, 0.022UF, 10V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.022UF, 10V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C223K8JACAUTOTR-ND 32AK5929
Product Name Ceramic Capacitors Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details