KEMET Electronics Corporation Ceramic Capacitors C0603C223K3RACAUTO

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6873-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6873-2-ND
Ceramic Capacitors 399-6873-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6873-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6873-6-ND
Ceramic Capacitors 399-6873-6-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6873-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6873-1-ND
Ceramic Capacitors 399-6873-1-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.022uF 25V Capacitor
60-C0603C223K3RACAUTO
Automotive SMD 0.022uF 25V Capacitor 60-C0603C223K3RACAUTO
Cap Ceramic 0.022uF 25V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C223K3RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C223K3RACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.022uF 25V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C223K3RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C223K3RACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.022Μf, 25V, 10%, X7R, 0603; Capacitance Kemet - 77Y7543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 25V, 10%, X7R, 0603; Capacitance Kemet
77Y7543
Cap, 0.022Μf, 25V, 10%, X7R, 0603; Capacitance Kemet 77Y7543
CAP, 0.022µF, 25V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.022µF, 25V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 22000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet - 92AH4341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
92AH4341
Cap, Aec-Q200, 22000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet 92AH4341
CAP, AEC-Q200, 22000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6873-2-ND 399-6873-6-ND 60-C0603C223K3RACAUTO 77Y7543 92AH4341
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.022uF 25V Capacitor Cap, 0.022Μf, 25V, 10%, X7R, 0603; Capacitance Kemet Cap, Aec-Q200, 22000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 22000 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers