KEMET Electronics Corporation Ceramic Capacitors C0603C223F8JACAUTO

Description
CAP CER 0603 22NF 10VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0603 22NF 10VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C223F8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 22NF 10VDC U2J 1%

CAP CER 0603 22NF 10VDC U2J 1%

Buy Now Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5905
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5905
CAP, 0.022UF, 10V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.022UF, 10V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C223F8JACAUTOTR-ND 32AK5905
Product Name Ceramic Capacitors Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers