KEMET Electronics Corporation Ceramic Capacitors C0603C222K2GECAUTO

Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14213-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14213-6-ND
Ceramic Capacitors 399-14213-6-ND
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14213-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14213-1-ND
Ceramic Capacitors 399-14213-1-ND
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14213-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14213-2-ND
Ceramic Capacitors 399-14213-2-ND
2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2200Pf, 200V, 10%, C0G/np0, 0603; Capacitance Kemet - 17AC9533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 200V, 10%, C0G/np0, 0603; Capacitance Kemet
17AC9533
Cap, 2200Pf, 200V, 10%, C0G/np0, 0603; Capacitance Kemet 17AC9533
CAP, 2200PF, 200V, 10%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 200V, 10%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
2200Pf 200V Rohs Compliant Kemet - 86AC1226 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 200V Rohs Compliant Kemet
86AC1226
2200Pf 200V Rohs Compliant Kemet 86AC1226
2200PF 200V ROHS COMPLIANT: YES

2200PF 200V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C222K2GECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C222K2GECAUTO
Capacitors - Ceramic Capacitors C0603C222K2GECAUTO
CAP CER 2200PF 200V C0G/NP0 0603

CAP CER 2200PF 200V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-14213-6-ND 399-14213-1-ND 17AC9533 86AC1226 C0603C222K2GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 200V, 10%, C0G/np0, 0603; Capacitance Kemet 2200Pf 200V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details