KEMET Electronics Corporation Ceramic Capacitors - C0603C222J5RACTU C0603C222J5RACTU

Description
Manufacturer: Kemet Win Source Part Number: 865404-C0603C222J5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-7879-2, 399-7879-1, 399-7879-6, Q4369419, C0603C222J5RACTU-ND, C0603C222J5RAC7867, C0603C222J5RAC
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 865404-C0603C222J5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-7879-2, 399-7879-1, 399-7879-6, Q4369419, C0603C222J5RACTU-ND, C0603C222J5RAC7867, C0603C222J5RAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C222J5RACTU - 865404-C0603C222J5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C222J5RACTU
865404-C0603C222J5RACTU
Ceramic Capacitors - C0603C222J5RACTU 865404-C0603C222J5RACTU
Manufacturer: Kemet Win Source Part Number: 865404-C0603C222J5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-7879-2, 399-7879-1, 399-7879-6, Q4369419, C0603C222J5RACTU-ND, C0603C222J5RAC7867, C0603C222J5RAC

Manufacturer: Kemet
Win Source Part Number: 865404-C0603C222J5RACTU
Series: SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0603C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-7879-2, 399-7879-1, 399-7879-6, Q4369419, C0603C222J5RACTU-ND, C0603C222J5RAC7867, C0603C222J5RAC

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222J5RACTUDKR-ND
Ceramic Capacitors 399-C0603C222J5RACTUDKR-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222J5RACTUTR-ND
Ceramic Capacitors 399-C0603C222J5RACTUTR-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222J5RACTUCT-ND
Ceramic Capacitors 399-C0603C222J5RACTUCT-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2nF 50V Capacitor
60-C0603C222J5RACTU
SMD 2.2nF 50V Capacitor 60-C0603C222J5RACTU
Ceramic Capacitor 2.2nF 50V X7R 5% 0603 SMD T/R Product overview: C0603C222J5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C222J5RACTU can be used for catalog matching and distributor lookup.

Ceramic Capacitor 2.2nF 50V X7R 5% 0603 SMD T/R Product overview: C0603C222J5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C222J5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0603; Capacitance Kemet - 72J5994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0603; Capacitance Kemet
72J5994
Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0603; Capacitance Kemet 72J5994
CERAMIC CAPACITOR 2200PF, 50V, X7R, 5%, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 5%, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 52X5934 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
52X5934
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 52X5934
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 36X2639 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
36X2639
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 36X2639
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 0.0022uF 50V X7R 5% SMD 0603 125C T/R - 417-C0603C222J5RACTU - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0022uF 50V X7R 5% SMD 0603 125C T/R
417-C0603C222J5RACTU
Cap Ceramic 0.0022uF 50V X7R 5% SMD 0603 125C T/R 417-C0603C222J5RACTU
Cap Ceramic 0.0022uF 50V X7R 5% SMD 0603 125C T/R

Cap Ceramic 0.0022uF 50V X7R 5% SMD 0603 125C T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 865404-C0603C222J5RACTU 399-C0603C222J5RACTUDKR-ND 399-C0603C222J5RACTUTR-ND 60-C0603C222J5RACTU 72J5994 52X5934 417-C0603C222J5RACTU
Product Name Ceramic Capacitors - C0603C222J5RACTU Ceramic Capacitors Ceramic Capacitors SMD 2.2nF 50V Capacitor Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0603; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap Ceramic 0.0022uF 50V X7R 5% SMD 0603 125C T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details