KEMET Electronics Corporation Ceramic Capacitors C0603C222F4GACTU

Description
2200pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C222F4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222F4GACTUTR-ND
Ceramic Capacitors 399-C0603C222F4GACTUTR-ND
2200pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2200Pf, 16V, Mlcc, 0603; Capacitance Kemet - 85AC1547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 16V, Mlcc, 0603; Capacitance Kemet
85AC1547
Cap, 2200Pf, 16V, Mlcc, 0603; Capacitance Kemet 85AC1547
CAP, 2200PF, 16V, MLCC, 0603; Capacitance:2200pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 16V, MLCC, 0603; Capacitance:2200pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2200Pf 16.0V Rohs Compliant Kemet - 08P7222 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 16.0V Rohs Compliant Kemet
08P7222
2200Pf 16.0V Rohs Compliant Kemet 08P7222
2200PF 16.0V ROHS COMPLIANT: YES

2200PF 16.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C222F4GACTUTR-ND 85AC1547 08P7222
Product Name Ceramic Capacitors Cap, 2200Pf, 16V, Mlcc, 0603; Capacitance Kemet 2200Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details