KEMET Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers C0603C221JDGACAUTO

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Part Status: Obsolete Capacitance: 0.22μF Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Part Status: Obsolete Capacitance: 0.22μF Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Part Status: Obsolete Capacitance: 0.22μF Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Part Status: Obsolete
Capacitance: 0.22μF
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface - Controllers - CY7C638034-LQXC - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32185-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 74ALVT16823DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details