KEMET Electronics Corporation Ceramic Capacitors C0603C221JCTACAUTO

Description
220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C221JCTACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)

220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C221JCTACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)

220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C221JCTACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)

220pF ±5% 500V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Cap, 220Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet - 60AJ3581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet
60AJ3581
Cap, 220Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet 60AJ3581
CAP, 220PF, 500V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 500V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet - 80AJ9603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet
80AJ9603
Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet 80AJ9603
CAP, AEC-Q200, 220PF, 500V, 0603; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 500V, 0603; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet - 80AJ9602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet
80AJ9602
Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet 80AJ9602
CAP, AEC-Q200, 220PF, 500V, 0603; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 500V, 0603; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C221JCTACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C221JCTACAUTO
Ceramic Capacitors C0603C221JCTACAUTO
CAP CER 220PF 500V X8G 0603

CAP CER 220PF 500V X8G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C221JCTACAUTOTR-ND 399-C0603C221JCTACAUTODKR-ND 60AJ3581 80AJ9603 C0603C221JCTACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet Cap, Aec-Q200, 220Pf, 500V, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers