KEMET Electronics Corporation Ceramic Capacitors C0603C221J2GACAUTO

Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11554-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11554-6-ND
Ceramic Capacitors 399-11554-6-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11554-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11554-2-ND
Ceramic Capacitors 399-11554-2-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11554-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11554-1-ND
Ceramic Capacitors 399-11554-1-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet - 86AC1202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet
86AC1202
Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet 86AC1202
CAP, AEC-Q200, 220PF, 200V, MLCC, 0603; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 200V, MLCC, 0603; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet - 76AH8499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet
76AH8499
Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet 76AH8499
CAP, AEC-Q200, 220PF, 200V, MLCC, 0603; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 200V, MLCC, 0603; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-11554-6-ND 399-11554-2-ND 86AC1202
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 200V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details