220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 220PF, 50V, 1%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
220.PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C221F5GACAUTOCT-ND | 399-C0603C221F5GACAUTODKR-ND | 69AC2566 | 91Y8192 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet | 220.pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |