200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 200PF, 50V, 1%, C0G/NP0, 0603; Capacitance:200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
Capacitor,Ceramic,20
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C201F5GACTUTR-ND | 399-C0603C201F5GACTUDKR-ND | 45AC6562 | 78H8008 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 200Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet | Capacitor,ceramic,200Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |