KEMET Electronics Corporation Ceramic Capacitors C0603C200K3GACTU

Description
CAP CER 20PF 25V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 20PF 25V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C200K3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C200K3GACTUCT-ND
Ceramic Capacitors 399-C0603C200K3GACTUCT-ND
CAP CER 20PF 25V C0G/NP0 0603

CAP CER 20PF 25V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C200K3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C200K3GACTUTR-ND
Ceramic Capacitors 399-C0603C200K3GACTUTR-ND
20pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C200K3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C200K3GACTUDKR-ND
Ceramic Capacitors 399-C0603C200K3GACTUDKR-ND
CAP CER 20PF 25V C0G/NP0 0603

CAP CER 20PF 25V C0G/NP0 0603

Buy Now Datasheet
20.0Pf 25.0V Rohs Compliant Kemet - 67R4744 - Newark, An Avnet Company
Chicago, IL, United States
20.0Pf 25.0V Rohs Compliant Kemet
67R4744
20.0Pf 25.0V Rohs Compliant Kemet 67R4744
20.0PF 25.0V ROHS COMPLIANT: YES

20.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C200K3GACTUCT-ND 399-C0603C200K3GACTUDKR-ND 67R4744
Product Name Ceramic Capacitors Ceramic Capacitors 20.0Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details