KEMET Electronics Corporation Ceramic Capacitors C0603C183J4JACTU

Description
CAP CER 0603 18NF 16VDC U2J 5%
Request a Quote Datasheet
Description
CAP CER 0603 18NF 16VDC U2J 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183J4JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C183J4JACTUTR-ND
Ceramic Capacitors 399-C0603C183J4JACTUTR-ND
CAP CER 0603 18NF 16VDC U2J 5%

CAP CER 0603 18NF 16VDC U2J 5%

Buy Now Datasheet
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5879
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5879
CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183J4JACTUTR-ND 32AK5879
Product Name Ceramic Capacitors Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details