KEMET Electronics Corporation Ceramic Capacitors C0603C183F8JACTU

Description
CAP CER 0603 18NF 10VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0603 18NF 10VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183F8JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C183F8JACTUTR-ND
Ceramic Capacitors 399-C0603C183F8JACTUTR-ND
CAP CER 0603 18NF 10VDC U2J 1%

CAP CER 0603 18NF 10VDC U2J 1%

Buy Now Datasheet
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5867
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5867
CAP, 0.018UF, 10V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 10V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183F8JACTUTR-ND 32AK5867
Product Name Ceramic Capacitors Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers