KEMET Electronics Corporation Ceramic Capacitors C0603C183F4JACAUTO7210

Description
CAP CER 0603 18NF 16VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0603 18NF 16VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183F4JACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 18NF 16VDC U2J 1%

CAP CER 0603 18NF 16VDC U2J 1%

Buy Now Datasheet
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5862
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5862
CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183F4JACAUTO7210TR-ND 32AK5862
Product Name Ceramic Capacitors Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details