KEMET Electronics Corporation Ceramic Capacitors C0603C182F5JACAUTO

Description
1800pF ±1% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±1% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C182F5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C182F5JACAUTO-ND
Ceramic Capacitors C0603C182F5JACAUTO-ND
1800pF ±1% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

1800pF ±1% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C0603C182F5JACAUTO-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers