KEMET Electronics Corporation Ceramic Capacitors C0603C153M1RECAUTO

Description
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C153M1RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C153M1RECAUTO-ND
Ceramic Capacitors C0603C153M1RECAUTO-ND
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C153M1RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C153M1RECAUTO
Capacitors - Ceramic Capacitors C0603C153M1RECAUTO
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603C153M1RECAUTO-ND C0603C153M1RECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers