KEMET Electronics Corporation Ceramic Capacitors C0603C152K4RACTU

Description
1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C152K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C152K4RACTUDKR-ND
Ceramic Capacitors 399-C0603C152K4RACTUDKR-ND
1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C152K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C152K4RACTUCT-ND
Ceramic Capacitors 399-C0603C152K4RACTUCT-ND
1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C152K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C152K4RACTUTR-ND
Ceramic Capacitors 399-C0603C152K4RACTUTR-ND
1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 1500Pf, 16V, 0603; Capacitance Kemet - 96Y6983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 16V, 0603; Capacitance Kemet
96Y6983
Cap, Mlcc, X7R, 1500Pf, 16V, 0603; Capacitance Kemet 96Y6983
CAP, MLCC, X7R, 1500PF, 16V, 0603; Capacitance:1500pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 16V, 0603; Capacitance:1500pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C152K4RACTUDKR-ND 399-C0603C152K4RACTUCT-ND 96Y6983
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1500Pf, 16V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers