1500pF ±10% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
CAP CER 1500PF 16V U2J 0603
CAP CER 1500PF 16V U2J 0603
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C152K4JACAUTO-ND | C0603C152K4JACAUTO | C0603C152K4JACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |