KEMET Electronics Corporation Ceramic Capacitors C0603C152J5GACAUTO

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15954-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15954-2-ND
Ceramic Capacitors 399-15954-2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15954-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15954-1-ND
Ceramic Capacitors 399-15954-1-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15954-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15954-6-ND
Ceramic Capacitors 399-15954-6-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C152J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C152J5GACAUTO
Ceramic Capacitors C0603C152J5GACAUTO
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1500Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet - 45AC6550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet
45AC6550
Cap, 1500Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet 45AC6550
CAP, 1500PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 1500PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15954-2-ND 399-15954-6-ND C0603C152J5GACAUTO 45AC6550
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers