1500pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1500PF 50V C0G/NP0 0603
CAP CER 1500PF 50V C0G/NP0 0603
CAP, 1500PF, 50V, 1%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
CAP CER 1500PF 50V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C152F5GACAUTOTR-ND | 399-C0603C152F5GACAUTODKR-ND | 69AC2555 | C0603C152F5GACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1500Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |