KEMET Electronics Corporation Ceramic Capacitors C0603C151M5HACTU

Description
CAP CER 150PF 50V X8R 0603
Request a Quote Datasheet
Description
CAP CER 150PF 50V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C151M5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151M5HACTUDKR-ND
Ceramic Capacitors 399-C0603C151M5HACTUDKR-ND
CAP CER 150PF 50V X8R 0603

CAP CER 150PF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151M5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151M5HACTUCT-ND
Ceramic Capacitors 399-C0603C151M5HACTUCT-ND
CAP CER 150PF 50V X8R 0603

CAP CER 150PF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151M5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151M5HACTUTR-ND
Ceramic Capacitors 399-C0603C151M5HACTUTR-ND
150pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

150pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 66AJ6970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
66AJ6970
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 66AJ6970
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C151M5HACTUDKR-ND 399-C0603C151M5HACTUCT-ND 66AJ6970
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers