KEMET Electronics Corporation Ceramic Capacitors C0603C151J2GACTU

Description
150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C151J2GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151J2GACTUDKR-ND
Ceramic Capacitors 399-C0603C151J2GACTUDKR-ND
150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151J2GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151J2GACTUTR-ND
Ceramic Capacitors 399-C0603C151J2GACTUTR-ND
150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151J2GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151J2GACTUCT-ND
Ceramic Capacitors 399-C0603C151J2GACTUCT-ND
150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet - 29T8987 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet
29T8987
Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet 29T8987
Multilayer Ceramic Capacitor, C Series, 150 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 150 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet - 32X7116 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet
32X7116
Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet 32X7116
Multilayer Ceramic Capacitor, C Series, 150 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 150 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C151J2GACTUDKR-ND 399-C0603C151J2GACTUTR-ND 29T8987
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 150 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers