KEMET Electronics Corporation Ceramic Capacitors C0603C120C5GACTU

Description
12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17395-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17395-6-ND
Ceramic Capacitors 399-17395-6-ND
12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17395-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17395-1-ND
Ceramic Capacitors 399-17395-1-ND
12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17395-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17395-2-ND
Ceramic Capacitors 399-17395-2-ND
12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 12Pf, 50V, 0603; Capacitance Kemet - 96Y6970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 12Pf, 50V, 0603; Capacitance Kemet
96Y6970
Cap, Mlcc, C0G, 12Pf, 50V, 0603; Capacitance Kemet 96Y6970
CAP, MLCC, C0G, 12PF, 50V, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 12PF, 50V, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 12Pf, 50V, 0603, Reel; Capacitance Kemet - 25H9379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 12Pf, 50V, 0603, Reel; Capacitance Kemet
25H9379
Cap, Mlcc, C0G, 12Pf, 50V, 0603, Reel; Capacitance Kemet 25H9379
CAP, MLCC, C0G, 12PF, 50V, 0603, REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 12PF, 50V, 0603, REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17395-6-ND 399-17395-1-ND 96Y6970 25H9379
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 12Pf, 50V, 0603; Capacitance Kemet Cap, Mlcc, C0G, 12Pf, 50V, 0603, Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details