KEMET Electronics Corporation Ceramic Capacitors C0603C111F3HACAUTO

Description
110pF ±1% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
110pF ±1% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C111F3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C111F3HACAUTO-ND
Ceramic Capacitors C0603C111F3HACAUTO-ND
110pF ±1% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

110pF ±1% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C111F3HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C111F3HACAUTO
Ceramic Capacitors C0603C111F3HACAUTO
CAP CER 0603 110PF 25V ULTRA STA

CAP CER 0603 110PF 25V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C111F3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C111F3HACAUTO
Capacitors - Ceramic Capacitors C0603C111F3HACAUTO
CAP CER 0603 110PF 25V ULTRA STA

CAP CER 0603 110PF 25V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603C111F3HACAUTO-ND C0603C111F3HACAUTO C0603C111F3HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers