CAP CER 11PF 100V C0G/NP0 0603
CAP CER 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C110F1GACTUTR-ND | C0603C110F1GACTU |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |