KEMET Electronics Corporation Ceramic Capacitors C0603C109D8GACTU

Description
CAP CER 1PF 10V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1PF 10V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C109D8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C109D8GACTUTR-ND
Ceramic Capacitors 399-C0603C109D8GACTUTR-ND
CAP CER 1PF 10V C0G/NP0 0603

CAP CER 1PF 10V C0G/NP0 0603

Buy Now Datasheet
1.00Pf 10.0V Rohs Compliant Kemet - 86AC0973 - Newark, An Avnet Company
Chicago, IL, United States
1.00Pf 10.0V Rohs Compliant Kemet
86AC0973
1.00Pf 10.0V Rohs Compliant Kemet 86AC0973
1.00PF 10.0V ROHS COMPLIANT: YES

1.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0603C109D8GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0603C109D8GACTU
Capacitors - Ceramic Capacitors C0603C109D8GACTU
CAP CER 0603

CAP CER 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C109D8GACTUTR-ND 86AC0973 C0603C109D8GACTU
Product Name Ceramic Capacitors 1.00Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers