KEMET Electronics Corporation Ceramic Capacitors C0603C109D4HACAUTO

Description
1pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C109D4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C109D4HACAUTO-ND
Ceramic Capacitors C0603C109D4HACAUTO-ND
1pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

1pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C109D4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C109D4HACAUTO
Capacitors - Ceramic Capacitors C0603C109D4HACAUTO
CAP CER 0603 1PF 16V ULTRA STABL

CAP CER 0603 1PF 16V ULTRA STABL

Supplier's Site
Ceramic Capacitors - C0603C109D4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C109D4HACAUTO
Ceramic Capacitors C0603C109D4HACAUTO
CAP CER 0603 1PF 16V ULTRA STABL

CAP CER 0603 1PF 16V ULTRA STABL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603C109D4HACAUTO-ND C0603C109D4HACAUTO C0603C109D4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11CF750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers