1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
MLCC CAPACITOR, 1UF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes
CAP, 1µF, 25V, 20%, X7R, 0603; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C105M3RACTUDKR-ND | 399-C0603C105M3RACTUCT-ND | 07W9081 | 76Y2907 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 1Uf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kemet | Cap, 1Μf, 25V, 20%, X7R, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |