1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, MLCC, X5R, 1UF, 25V, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C105M3PACTUCT-ND | 399-C0603C105M3PACTUDKR-ND | 96Y6967 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X5R, 1Uf, 25V, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |