1uF ±10% 10V X5R 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 417-C0603C105K8PAC7867 |
| Product Name | 1uF ±10% 10V X5R 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| RoHS Compliant | Yes |
| Capacitance Range | 1 microF |